Silicon Labs RF Transceiver ICs - SI4420-D1-FT SI4420-D1-FT

Description
Manufacturer: Silicon Labs Win Source Part Number: 794252-SI4420-D1-FT Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency: 315MHz, 434MHz, 868MHz, 915MHz Operating Supply Voltage: 2.2 V ~ 5.4 V Power - Output: 8dBm Sensitivity: -109dBm Current - Receiving: 11mA ~ 13mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 13mA ~ 24mA Family Name: Si4420 Categories: RF/IF and RFID Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): TRC101; MAX7031MATJ15-T ; MAX7031HATJ51-T; MAX7031MATJ50-T; Introduction Date: December 12, 2008 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794252-SI4420-D1-FT Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency: 315MHz, 434MHz, 868MHz, 915MHz Operating Supply Voltage: 2.2 V ~ 5.4 V Power - Output: 8dBm Sensitivity: -109dBm Current - Receiving: 11mA ~ 13mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 13mA ~ 24mA Family Name: Si4420 Categories: RF/IF and RFID Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): TRC101; MAX7031MATJ15-T ; MAX7031HATJ51-T; MAX7031MATJ50-T; Introduction Date: December 12, 2008 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4420-D1-FT - 794252-SI4420-D1-FT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4420-D1-FT
794252-SI4420-D1-FT
RF Transceiver ICs - SI4420-D1-FT 794252-SI4420-D1-FT
Manufacturer: Silicon Labs Win Source Part Number: 794252-SI4420-D1-FT Packaging: Tube Type: TxRx Only Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency: 315MHz, 434MHz, 868MHz, 915MHz Operating Supply Voltage: 2.2 V ~ 5.4 V Power - Output: 8dBm Sensitivity: -109dBm Current - Receiving: 11mA ~ 13mA RF Family/Standard: General ISM Modulation: FSK Serial Interfaces: SPI Current - Transmitting: 13mA ~ 24mA Family Name: Si4420 Categories: RF/IF and RFID Data Rate (Maximum): 256kbps Alternative Parts (Cross-Reference): TRC101; MAX7031MATJ15-T ; MAX7031HATJ51-T; MAX7031MATJ50-T; Introduction Date: December 12, 2008 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794252-SI4420-D1-FT
Packaging: Tube
Type: TxRx Only
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency: 315MHz, 434MHz, 868MHz, 915MHz
Operating Supply Voltage: 2.2 V ~ 5.4 V
Power - Output: 8dBm
Sensitivity: -109dBm
Current - Receiving: 11mA ~ 13mA
RF Family/Standard: General ISM
Modulation: FSK
Serial Interfaces: SPI
Current - Transmitting: 13mA ~ 24mA
Family Name: Si4420
Categories: RF/IF and RFID
Data Rate (Maximum): 256kbps
Alternative Parts (Cross-Reference): TRC101; MAX7031MATJ15-T ; MAX7031HATJ51-T; MAX7031MATJ50-T;
Introduction Date: December 12, 2008
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 794252-SI4420-D1-FT
Product Name RF Transceiver ICs - SI4420-D1-FT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details