Silicon Labs RF Receivers - SI4356-B1A-FM SI4356-B1A-FM

Description
Manufacturer: Silicon Labs Win Source Part Number: 756543-SI4356-B1A-FM Packaging: Tray Applications: Remote Control, RKE, Security Systems Frequency: 315MHz ~ 917MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Modulation or Protocol: FSK, GFSK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 120kbps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 12mA
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 756543-SI4356-B1A-FM Packaging: Tray Applications: Remote Control, RKE, Security Systems Frequency: 315MHz ~ 917MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Modulation or Protocol: FSK, GFSK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 120kbps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 12mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4356-B1A-FM - 756543-SI4356-B1A-FM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4356-B1A-FM
756543-SI4356-B1A-FM
RF Receivers - SI4356-B1A-FM 756543-SI4356-B1A-FM
Manufacturer: Silicon Labs Win Source Part Number: 756543-SI4356-B1A-FM Packaging: Tray Applications: Remote Control, RKE, Security Systems Frequency: 315MHz ~ 917MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Modulation or Protocol: FSK, GFSK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 20-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-VFQFN Exposed Pad Data Rate (Maximum): 120kbps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 12mA

Manufacturer: Silicon Labs
Win Source Part Number: 756543-SI4356-B1A-FM
Packaging: Tray
Applications: Remote Control, RKE, Security Systems
Frequency: 315MHz ~ 917MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Modulation or Protocol: FSK, GFSK, OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-VFQFN Exposed Pad
Data Rate (Maximum): 120kbps
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V ~ 3.6V
Receiving Current: 12mA

Buy Now
Rf Receiver, 315-917Mhz, Qfn-20; Frequency Min Silicon Labs - 49X9778 - Newark, An Avnet Company
Chicago, IL, United States
Rf Receiver, 315-917Mhz, Qfn-20; Frequency Min Silicon Labs
49X9778
Rf Receiver, 315-917Mhz, Qfn-20; Frequency Min Silicon Labs 49X9778
RF RECEIVER, 315-917MHZ, QFN-20; Frequency Min:315MHz; Frequency Max:917MHz; RF / IF Modulation:FSK, GFSK, OOK; Sensitivity dBm:-113dBm; Data Rate:120Kbps; Receiving Current:12mA; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RF RoHS Compliant: Yes

RF RECEIVER, 315-917MHZ, QFN-20; Frequency Min:315MHz; Frequency Max:917MHz; RF / IF Modulation:FSK, GFSK, OOK; Sensitivity dBm:-113dBm; Data Rate:120Kbps; Receiving Current:12mA; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RF RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Receivers - SI4356-B1A-FM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4356-B1A-FM
RF and Wireless - RF Receivers SI4356-B1A-FM
RF RX FSK/GFSK 315-917MHZ 20QFN

RF RX FSK/GFSK 315-917MHZ 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers
Product Number 756543-SI4356-B1A-FM 49X9778 SI4356-B1A-FM
Product Name RF Receivers - SI4356-B1A-FM Rf Receiver, 315-917Mhz, Qfn-20; Frequency Min Silicon Labs RF and Wireless - RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -113 dBm -113 dBm -113 dBm
Operating Frequency 315 to 917 MHz 315 to 917 MHz 315 to 917 MHz
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 to 1.8 volts
Unlock Full Specs
to access all available technical data