Silicon Labs QFN Rf Receiver SI4355-C2A-GM

Description
Telecom Circuit, 1-Func, QFN-20 Product overview: SI4355-C2A-GM from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4355-C2A-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Circuit, 1-Func, QFN-20 Product overview: SI4355-C2A-GM from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4355-C2A-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Rf Receiver - 870-SI4355-C2A-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Rf Receiver
870-SI4355-C2A-GM
QFN Rf Receiver 870-SI4355-C2A-GM
Telecom Circuit, 1-Func, QFN-20 Product overview: SI4355-C2A-GM from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4355-C2A-GM can be used for catalog matching and distributor lookup.

Telecom Circuit, 1-Func, QFN-20 Product overview: SI4355-C2A-GM from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4355-C2A-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4355-C2A-GM - 933471-SI4355-C2A-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4355-C2A-GM
933471-SI4355-C2A-GM
RF Receivers - SI4355-C2A-GM 933471-SI4355-C2A-GM
Manufacturer: Silicon Labs Win Source Part Number: 933471-SI4355-C2A-GM Operating Temperature Range: -40°C ~ 85°C (TA) Features: series RF Receiver FSK, GFSK, OOK 284MHz ~ 350MHz, 350MHz ~ 525MHz, 850MHz ~ 960MHz -116dBm 500kbps PCB, Surface Mount 20-QFN (3x3) Package: 20-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: Si4355 Categories: RF/IF and RFID Case / Package: 20-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SI4355-C2A-GM-ND, -SI4355-C2A, 336-5761

Manufacturer: Silicon Labs
Win Source Part Number: 933471-SI4355-C2A-GM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver FSK, GFSK, OOK 284MHz ~ 350MHz, 350MHz ~ 525MHz, 850MHz ~ 960MHz -116dBm 500kbps PCB, Surface Mount 20-QFN (3x3)
Package: 20-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: Si4355
Categories: RF/IF and RFID
Case / Package: 20-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI4355-C2A-GM-ND, -SI4355-C2A, 336-5761

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4355-C2A-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4355-C2A-GM
RF and Wireless - RF Receivers SI4355-C2A-GM
RF RX FSK/GFSK 284-350MHZ 20QFN

RF RX FSK/GFSK 284-350MHZ 20QFN

Supplier's Site
RF Receivers - SI4355-C2A-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4355-C2A-GM
RF Receivers SI4355-C2A-GM
- RF Receiver FSK, GFSK, OOK 284MHz ~ 350MHz, 350MHz ~ 525MHz, 850MHz ~ 960MHz -116dBm 500kbps PCB, Surface Mount 20-QFN (3x3)

- RF Receiver FSK, GFSK, OOK 284MHz ~ 350MHz, 350MHz ~ 525MHz, 850MHz ~ 960MHz -116dBm 500kbps PCB, Surface Mount 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4355-C2A-GM 933471-SI4355-C2A-GM SI4355-C2A-GM SI4355-C2A-GM
Product Name QFN Rf Receiver RF Receivers - SI4355-C2A-GM RF and Wireless - RF Receivers RF Receivers
Features RoHS RoHS
Package Type Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 20-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - MCP2021PT-500E/SN - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
2 suppliers
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details