Silicon Labs EZRadioPRO® Wireless RF Receiver Si4330

Description
The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz. The Si4330 is an industry-leading receiver IC, offering a sensitivity of -117 dBm and a diversity of embedded antenna algorithms. When used with Silicon Labs' other transmitter and transceiver products, designs with ranges of more than 2000 m. The Si4330 provides a variety of built-in features aimed at reducing the overall system BOM such as a wake-up timer, a low-battery detector, a 64 byte receive FIFO, a power-on reset circuit and general-purpose digital I/Os. The wireless IC incorporates a high-performance ADC and digital modem, which perform demodulation, filtering and packet handling in the digital domain, making the IC ideal for configuration to multiple applications. These features simplify system design tasks and allow the use of cost-effective microcontrollers. A 30 MHz crystal and supply bypass capacitors are the only necessary external components, making the Si4330 ideal for high-volume production in applications where small size and low cost are important. Overview Bottom Content Features Fully integrated: low BOM, easy design-in, no production alignments Wide range of operating conditions: supply voltage, temperature, frequency Low power consumption: 17 mA Ultra-low-power shutdown mode Digital RSSI On-chip crystal tuning Wake-on radio Auto frequency calibration (AFC) Packet handler Preamble quality detector 64 Byte Rx FIFO Low battery detector
Description
The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz. The Si4330 is an industry-leading receiver IC, offering a sensitivity of -117 dBm and a diversity of embedded antenna algorithms. When used with Silicon Labs' other transmitter and transceiver products, designs with ranges of more than 2000 m. The Si4330 provides a variety of built-in features aimed at reducing the overall system BOM such as a wake-up timer, a low-battery detector, a 64 byte receive FIFO, a power-on reset circuit and general-purpose digital I/Os. The wireless IC incorporates a high-performance ADC and digital modem, which perform demodulation, filtering and packet handling in the digital domain, making the IC ideal for configuration to multiple applications. These features simplify system design tasks and allow the use of cost-effective microcontrollers. A 30 MHz crystal and supply bypass capacitors are the only necessary external components, making the Si4330 ideal for high-volume production in applications where small size and low cost are important. Overview Bottom Content Features Fully integrated: low BOM, easy design-in, no production alignments Wide range of operating conditions: supply voltage, temperature, frequency Low power consumption: 17 mA Ultra-low-power shutdown mode Digital RSSI On-chip crystal tuning Wake-on radio Auto frequency calibration (AFC) Packet handler Preamble quality detector 64 Byte Rx FIFO Low battery detector

Suppliers

Company
Product
Description
Supplier Links
EZRadioPRO® Wireless RF Receiver - Si4330 - Silicon Labs
Austin, TX, USA
EZRadioPRO® Wireless RF Receiver
Si4330
EZRadioPRO® Wireless RF Receiver Si4330
The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz. The Si4330 is an industry-leading receiver IC, offering a sensitivity of -117 dBm and a diversity of embedded antenna algorithms. When used with Silicon Labs' other transmitter and transceiver products, designs with ranges of more than 2000 m. The Si4330 provides a variety of built-in features aimed at reducing the overall system BOM such as a wake-up timer, a low-battery detector, a 64 byte receive FIFO, a power-on reset circuit and general-purpose digital I/Os. The wireless IC incorporates a high-performance ADC and digital modem, which perform demodulation, filtering and packet handling in the digital domain, making the IC ideal for configuration to multiple applications. These features simplify system design tasks and allow the use of cost-effective microcontrollers. A 30 MHz crystal and supply bypass capacitors are the only necessary external components, making the Si4330 ideal for high-volume production in applications where small size and low cost are important. Overview Bottom Content Features Fully integrated: low BOM, easy design-in, no production alignments Wide range of operating conditions: supply voltage, temperature, frequency Low power consumption: 17 mA Ultra-low-power shutdown mode Digital RSSI On-chip crystal tuning Wake-on radio Auto frequency calibration (AFC) Packet handler Preamble quality detector 64 Byte Rx FIFO Low battery detector

The Si4330 is a low power, highly sensitive, OOK/FSK and GFSK receiver. A member of the EZRadioPRO® family, it is designed for applications requiring FCC or ETSI conformance for unlicensed use between 240 and 960 MHz.

The Si4330 is an industry-leading receiver IC, offering a sensitivity of -117 dBm and a diversity of embedded antenna algorithms. When used with Silicon Labs' other transmitter and transceiver products, designs with ranges of more than 2000 m.

The Si4330 provides a variety of built-in features aimed at reducing the overall system BOM such as a wake-up timer, a low-battery detector, a 64 byte receive FIFO, a power-on reset circuit and general-purpose digital I/Os. The wireless IC incorporates a high-performance ADC and digital modem, which perform demodulation, filtering and packet handling in the digital domain, making the IC ideal for configuration to multiple applications. These features simplify system design tasks and allow the use of cost-effective microcontrollers. A 30 MHz crystal and supply bypass capacitors are the only necessary external components, making the Si4330 ideal for high-volume production in applications where small size and low cost are important.

Overview Bottom Content

Features

  • Fully integrated: low BOM, easy design-in, no production alignments
  • Wide range of operating conditions: supply voltage, temperature, frequency
  • Low power consumption: 17 mA
  • Ultra-low-power shutdown mode
  • Digital RSSI
  • On-chip crystal tuning
  • Wake-on radio
  • Auto frequency calibration (AFC)
  • Packet handler
  • Preamble quality detector
  • 64 Byte Rx FIFO
  • Low battery detector
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4330
Product Name EZRadioPRO® Wireless RF Receiver
Device Type Receiver
Technology EZRadio
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details