RF RX FSK 868MHZ/915MHZ 16TSSOP Product overview: SI4322-A0-FT from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ, 915MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 868MHZ, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4322-A0-FT can be used for catalog matching and distributor lookup.
Manufacturer: Silicon Labs
Win Source Part Number: 894528-SI4322-A0-FT
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver FSK 868MHz, 915MHz -104dBm 256kbps PCB, Surface Mount 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: Si4322
Categories: RF/IF and RFID
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
- RF Receiver FSK 868MHz, 915MHz -104dBm 256kbps PCB, Surface Mount 16-TSSOP
RF RX FSK 868MHZ/915MHZ 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-SI4322-A0-FT | 894528-SI4322-A0-FT | SI4322-A0-FT | SI4322-A0-FT |
| Product Name | 868MHZ 915MHZ Rf Receiver | RF Receivers - SI4322-A0-FT | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Rail/Tube | Surface Mount; Surface Mount | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Features | RoHS | RoHS | ||
| Supply Voltage | 2.2 to 3.8 volts | 2.2 to 3.8 volts | 3.8 to 2.2 volts | |
| Supply Current | 12 mA | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |