Silicon Labs EZRadio® Wireless RF Receiver Si4320

Description
The Si4320 is a single-chip, low-power, multi-channel FSK RF receiver designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 315 MHz, 433 MHz, 868 MHz and 915 MHz bands. The Si4320 RF receiver is a highly integrated, flexible, low-cost solution that requires no production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm systems, wireless keyboard/mouse and other PC peripherals, toys, and automotive applications including remote keyless entry and low tire pressure alerts. Industrial applications such as telemetry, personal/patient data logging, barcode readers and automatic meter reading are also supported. The Si4320 RF receiver includes automatic frequency control (AFC) to ensure that the receiver is automatically tuned to the incoming signal. With the inclusion of the AFC, OEMs have the option to use inexpensive crystals and still be assured of the desired tuning. Overview Bottom Content Features Fully integrated (low BOM, easy design-in) Fast settling, programmable, high-resolution PLL synthesizer Fast frequency-hopping capability High bit rate (up to 115.2 kbps in digital mode and 256 kbps in analog mode) Programmable baseband bandwidth (67 kHz - 400 kHz) RSSI output (digital and analog) FSK support 16-bit RX data FIFO Data quality detector (DQD) RX pattern recognition circuit mode
Description
The Si4320 is a single-chip, low-power, multi-channel FSK RF receiver designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 315 MHz, 433 MHz, 868 MHz and 915 MHz bands. The Si4320 RF receiver is a highly integrated, flexible, low-cost solution that requires no production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm systems, wireless keyboard/mouse and other PC peripherals, toys, and automotive applications including remote keyless entry and low tire pressure alerts. Industrial applications such as telemetry, personal/patient data logging, barcode readers and automatic meter reading are also supported. The Si4320 RF receiver includes automatic frequency control (AFC) to ensure that the receiver is automatically tuned to the incoming signal. With the inclusion of the AFC, OEMs have the option to use inexpensive crystals and still be assured of the desired tuning. Overview Bottom Content Features Fully integrated (low BOM, easy design-in) Fast settling, programmable, high-resolution PLL synthesizer Fast frequency-hopping capability High bit rate (up to 115.2 kbps in digital mode and 256 kbps in analog mode) Programmable baseband bandwidth (67 kHz - 400 kHz) RSSI output (digital and analog) FSK support 16-bit RX data FIFO Data quality detector (DQD) RX pattern recognition circuit mode

Suppliers

Company
Product
Description
Supplier Links
EZRadio® Wireless RF Receiver - Si4320 - Silicon Labs
Austin, TX, USA
EZRadio® Wireless RF Receiver
Si4320
EZRadio® Wireless RF Receiver Si4320
The Si4320 is a single-chip, low-power, multi-channel FSK RF receiver designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 315 MHz, 433 MHz, 868 MHz and 915 MHz bands. The Si4320 RF receiver is a highly integrated, flexible, low-cost solution that requires no production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm systems, wireless keyboard/mouse and other PC peripherals, toys, and automotive applications including remote keyless entry and low tire pressure alerts. Industrial applications such as telemetry, personal/patient data logging, barcode readers and automatic meter reading are also supported. The Si4320 RF receiver includes automatic frequency control (AFC) to ensure that the receiver is automatically tuned to the incoming signal. With the inclusion of the AFC, OEMs have the option to use inexpensive crystals and still be assured of the desired tuning. Overview Bottom Content Features Fully integrated (low BOM, easy design-in) Fast settling, programmable, high-resolution PLL synthesizer Fast frequency-hopping capability High bit rate (up to 115.2 kbps in digital mode and 256 kbps in analog mode) Programmable baseband bandwidth (67 kHz - 400 kHz) RSSI output (digital and analog) FSK support 16-bit RX data FIFO Data quality detector (DQD) RX pattern recognition circuit mode

The Si4320 is a single-chip, low-power, multi-channel FSK RF receiver designed for use in applications requiring FCC or ETSI conformance for unlicensed use in the 315 MHz, 433 MHz, 868 MHz and 915 MHz bands.

The Si4320 RF receiver is a highly integrated, flexible, low-cost solution that requires no production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm systems, wireless keyboard/mouse and other PC peripherals, toys, and automotive applications including remote keyless entry and low tire pressure alerts. Industrial applications such as telemetry, personal/patient data logging, barcode readers and automatic meter reading are also supported.

The Si4320 RF receiver includes automatic frequency control (AFC) to ensure that the receiver is automatically tuned to the incoming signal. With the inclusion of the AFC, OEMs have the option to use inexpensive crystals and still be assured of the desired tuning.

Overview Bottom Content

Features

  • Fully integrated (low BOM, easy design-in)
    Fast settling, programmable, high-resolution PLL synthesizer
  • Fast frequency-hopping capability
  • High bit rate (up to 115.2 kbps in digital mode and 256 kbps in analog mode)
  • Programmable baseband bandwidth (67 kHz - 400 kHz)
  • RSSI output (digital and analog)
  • FSK support
  • 16-bit RX data FIFO
  • Data quality detector (DQD)
  • RX pattern recognition circuit
    mode
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4320
Product Name EZRadio® Wireless RF Receiver
Device Type Receiver
Technology EZRadio
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Receivers - SI4766-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details