Silicon Labs RF Receivers - SI4320-J1-FTR SI4320-J1-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 211636-SI4320-J1-FTR Packaging: Reel - TR Applications: Remote Control, RKE, Security Systems Frequency: 315MHz, 433MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -109dBm Data Rate (Max): 256kbps Modulation or Protocol: FSK, OOK Current - Receiving: 12mA Antenna Connector: PCB, Surface Mount Family Name: SI4320-J1-FTR Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 5.4 V ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 211636-SI4320-J1-FTR Packaging: Reel - TR Applications: Remote Control, RKE, Security Systems Frequency: 315MHz, 433MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -109dBm Data Rate (Max): 256kbps Modulation or Protocol: FSK, OOK Current - Receiving: 12mA Antenna Connector: PCB, Surface Mount Family Name: SI4320-J1-FTR Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 5.4 V ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4320-J1-FTR - 211636-SI4320-J1-FTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4320-J1-FTR
211636-SI4320-J1-FTR
RF Receivers - SI4320-J1-FTR 211636-SI4320-J1-FTR
Manufacturer: Silicon Labs Win Source Part Number: 211636-SI4320-J1-FTR Packaging: Reel - TR Applications: Remote Control, RKE, Security Systems Frequency: 315MHz, 433MHz, 868MHz, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -109dBm Data Rate (Max): 256kbps Modulation or Protocol: FSK, OOK Current - Receiving: 12mA Antenna Connector: PCB, Surface Mount Family Name: SI4320-J1-FTR Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 5.4 V ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 211636-SI4320-J1-FTR
Packaging: Reel - TR
Applications: Remote Control, RKE, Security Systems
Frequency: 315MHz, 433MHz, 868MHz, 915MHz
Data Interface: PCB, Surface Mount
Sensitivity: -109dBm
Data Rate (Max): 256kbps
Modulation or Protocol: FSK, OOK
Current - Receiving: 12mA
Antenna Connector: PCB, Surface Mount
Family Name: SI4320-J1-FTR
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 5.4 V
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
433MHZ Rf Receiver
870-SI4320-J1-FTR
433MHZ Rf Receiver 870-SI4320-J1-FTR
RF RX FSK/OOK 315/433MHZ 16TSSOP Product overview: SI4320-J1-FTR from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4320-J1-FTR can be used for catalog matching and distributor lookup.

RF RX FSK/OOK 315/433MHZ 16TSSOP Product overview: SI4320-J1-FTR from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4320-J1-FTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - SI4320-J1-FTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4320-J1-FTR
RF and Wireless - RF Receivers SI4320-J1-FTR
RF RX FSK/OOK 315/433MHZ 16TSSOP

RF RX FSK/OOK 315/433MHZ 16TSSOP

Supplier's Site
RF Receivers - SI4320-J1-FTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4320-J1-FTR
RF Receivers SI4320-J1-FTR
- RF Receiver FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -109dBm 256kbps PCB, Surface Mount 16-TSSOP

- RF Receiver FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz -109dBm 256kbps PCB, Surface Mount 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 211636-SI4320-J1-FTR 870-SI4320-J1-FTR SI4320-J1-FTR SI4320-J1-FTR
Product Name RF Receivers - SI4320-J1-FTR 433MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 16-TSSOP Tape and Reel Surface Mount; Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -109 dBm -109 dBm -109 dBm
Operating Frequency 315 to 915 MHz 315 to 915 MHz 315 to 915 MHz
Supply Voltage 2.2 to 5.4 volts 5.4 volts 5.4 to 2.2 volts 2.2 to 5.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
Digital Receiver - EDRC-11E2A-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL / RSS
View Details
Receivers -  - MACOM
Specs
Applications RF Microwave
Package Type Flatpack
Features RoHS (optional feature)
View Details