Silicon Labs EZRadio® Wireless RF Receiver Si4313

Description
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240–960 MHz Sensitivity: –118 dBm Low power consumption Data rate: 0.2 to 128 kbps FSK, GFSK, and OOK modulation schemes Power supply: 1.8 to 3.6 V Ultra low power shutdown mode
Datasheet
Description
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240–960 MHz Sensitivity: –118 dBm Low power consumption Data rate: 0.2 to 128 kbps FSK, GFSK, and OOK modulation schemes Power supply: 1.8 to 3.6 V Ultra low power shutdown mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZRadio® Wireless RF Receiver - Si4313 - Silicon Labs
Austin, TX, USA
EZRadio® Wireless RF Receiver
Si4313
EZRadio® Wireless RF Receiver Si4313
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240–960 MHz Sensitivity: –118 dBm Low power consumption Data rate: 0.2 to 128 kbps FSK, GFSK, and OOK modulation schemes Power supply: 1.8 to 3.6 V Ultra low power shutdown mode

The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device.

Frequency range: 240–960 MHz
Sensitivity: –118 dBm
Low power consumption
Data rate: 0.2 to 128 kbps
FSK, GFSK, and OOK modulation schemes
Power supply: 1.8 to 3.6 V
Ultra low power shutdown mode
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4313
Product Name EZRadio® Wireless RF Receiver
Device Type Receiver
Technology EZRadio
Supply Voltage 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V
# of Rx 1 #
Operating Frequency 240 to 960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - 863-SI47901A2GE2AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details