Silicon Labs QFN Rf Receiver SI4313-B1-FMR

Description
Telecom Circuit, 1-Func, LEAD FREE, MO-220VGGD-8, QFN-20 Product overview: SI4313-B1-FMR from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4313-B1-FMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Circuit, 1-Func, LEAD FREE, MO-220VGGD-8, QFN-20 Product overview: SI4313-B1-FMR from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4313-B1-FMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN Rf Receiver
870-SI4313-B1-FMR
QFN Rf Receiver 870-SI4313-B1-FMR
Telecom Circuit, 1-Func, LEAD FREE, MO-220VGGD-8, QFN-20 Product overview: SI4313-B1-FMR from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4313-B1-FMR can be used for catalog matching and distributor lookup.

Telecom Circuit, 1-Func, LEAD FREE, MO-220VGGD-8, QFN-20 Product overview: SI4313-B1-FMR from Silicon Labs is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4313-B1-FMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4313-B1-FMR - 321714-SI4313-B1-FMR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4313-B1-FMR
321714-SI4313-B1-FMR
RF Receivers - SI4313-B1-FMR 321714-SI4313-B1-FMR
Manufacturer: Silicon Labs Win Source Part Number: 321714-SI4313-B1-FMR Packaging: Reel - TR Applications: Data Logging, Health Monitors, Remote Control, Weather Station Frequency: 240MHz to 960MHz Data Interface: PCB, Surface Mount Sensitivity: -118dBm Data Rate (Max): 128kbps Modulation or Protocol: FSK, GFSK, OOK Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 321714-SI4313-B1-FMR
Packaging: Reel - TR
Applications: Data Logging, Health Monitors, Remote Control, Weather Station
Frequency: 240MHz to 960MHz
Data Interface: PCB, Surface Mount
Sensitivity: -118dBm
Data Rate (Max): 128kbps
Modulation or Protocol: FSK, GFSK, OOK
Current - Receiving: 18.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - SI4313-B1-FMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4313-B1-FMR
RF Receivers SI4313-B1-FMR
EZRadio® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -118dBm 128kbps PCB, Surface Mount 20-QFN (4x4)

EZRadio® RF Receiver FSK, GFSK, OOK 240MHz ~ 960MHz -118dBm 128kbps PCB, Surface Mount 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-SI4313-B1-FMR 321714-SI4313-B1-FMR SI4313-B1-FMR
Product Name QFN Rf Receiver RF Receivers - SI4313-B1-FMR RF Receivers
Package Type Tape and Reel 20-QFN (4x4) Surface Mount; 20-VFQFN Exposed Pad
Features RoHS RoHS
Supply Voltage 3 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Supply Current 18.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
RF Receivers - RXM-GPS-RM-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Sensitivity -161 dBm
View Details