Silicon Labs EZRadio® Wireless RF Receiver Si4311

Description
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240–960 MHz Sensitivity: –118 dBm Low power consumption Data rate: 0.2 to 128 kbps FSK, GFSK, and OOK modulation schemes Power supply: 1.8 to 3.6 V Ultra low power shutdown mode
Datasheet
Description
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240–960 MHz Sensitivity: –118 dBm Low power consumption Data rate: 0.2 to 128 kbps FSK, GFSK, and OOK modulation schemes Power supply: 1.8 to 3.6 V Ultra low power shutdown mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZRadio® Wireless RF Receiver - Si4311 - Silicon Labs
Austin, TX, USA
EZRadio® Wireless RF Receiver
Si4311
EZRadio® Wireless RF Receiver Si4311
The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device. Frequency range: 240–960 MHz Sensitivity: –118 dBm Low power consumption Data rate: 0.2 to 128 kbps FSK, GFSK, and OOK modulation schemes Power supply: 1.8 to 3.6 V Ultra low power shutdown mode

The Si4311 standalone 315/434 MHz FSK RF receiver accepts an FSK modulated RF input and outputs demodulated digital data without requiring an external MCU to configure the device.

Frequency range: 240–960 MHz
Sensitivity: –118 dBm
Low power consumption
Data rate: 0.2 to 128 kbps
FSK, GFSK, and OOK modulation schemes
Power supply: 1.8 to 3.6 V
Ultra low power shutdown mode
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si4311
Product Name EZRadio® Wireless RF Receiver
Device Type Receiver
Technology EZRadio
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
# of Rx 1 #
Operating Frequency 315 to 434 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4764-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details