Silicon Labs RF Transceiver ICs - SI4206-BM SI4206-BM

Description
Manufacturer: Silicon Labs Win Source Part Number: 064480-SI4206-BM Packaging: Tube/Rail Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS RF Family/Standard: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-LFLGA Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064480-SI4206-BM Packaging: Tube/Rail Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS RF Family/Standard: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-LFLGA Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI4206-BM - 064480-SI4206-BM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI4206-BM
064480-SI4206-BM
RF Transceiver ICs - SI4206-BM 064480-SI4206-BM
Manufacturer: Silicon Labs Win Source Part Number: 064480-SI4206-BM Packaging: Tube/Rail Type: TxRx Only Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: GSM, GPRS RF Family/Standard: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 32-LFLGA Supply Voltage - Operating: 2.7 V to 3 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064480-SI4206-BM
Packaging: Tube/Rail
Type: TxRx Only
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Protocol: GSM, GPRS
RF Family/Standard: Cellular
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 32-LFLGA
Supply Voltage - Operating: 2.7 V to 3 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 064480-SI4206-BM
Product Name RF Transceiver ICs - SI4206-BM
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details