Manufacturer: Silicon Labs
Win Source Part Number: 189828-SI4133T-BMR
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: Aero
Packaging: Tube
Type: Frequency Synthesizer
Mounting Style: SMD/SMT
Operating Temperature Range: -20°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Manufacturer Device Package: 28-QFN (5x5)
Frequency - Max: 1.8GHz
Number of Circuits: 1
Operating Supply Voltage: 2.7 V ~ 3 V
Input: Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 189828-SI4133T-BMR |
| Product Name | Integrated Circuits(ICs) |