Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092836-SI4133-BM
Operating Supply Voltage: 3 V
Number of Pins: 28
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SI4133-BMSI4133BM;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092836-SI4133-BM |
| Product Name | OEM Parts - OEM Parts ( S ) - SI4133-BM |