RF Transmitter FSK, GFSK, OOK 240MHz ~ 930MHz 20dBm 256kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Manufacturer: Silicon Labs
Win Source Part Number: 1248984-SI4032-B1-FM
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RF Transmitter FSK, GFSK, OOK 240MHz ~ 930MHz 20dBm 256kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
RF TRANSMITTER, 240-930MHZ, QFN-20; Frequency Min:240MHz; Frequency Max:930MHz; RF / IF Modulation:FSK, GFSK, OOK; Data Rate:256Kbps; Transmitting Current:85mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes
RF TX IC FSK 240-930MHZ 20VFQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | SI4032-B1-FM-ND | 1248984-SI4032-B1-FM | SI4032-B1-FM | 49X9768 | SI4032-B1-FM |
| Product Name | RF Transmitters | RF Transmitters - SI4032-B1-FM | RF Transmitters | Rf Transmitter, 240-930Mhz, Qfn-20; Frequency Min Silicon Labs | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | General Purpose | FSK, GFSK, OOK | |||
| RF Modulation | On-Off Keyed; Frequency Shift Key | ||||
| Features | Antenna Connector | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |