Win Source Part Number: 978326-SI4030-B1-FM
Category: RF/IF and RFID>RF Transmitters
Series: EZRadioPRO®
Package: Tube
Applications: General Purpose
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 900MHz ~ 960MHz
Power - Output: 13dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 256kbps
Modulation or Protocol: FSK, GFSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 30mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI4030
Product Status: Not For New Designs
RF Transmitter FSK, GFSK, OOK 900MHz ~ 960MHz 13dBm 256kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
RF Transmitter Si4430 EZRadioPRO Transmitter +13dBm Product overview: SI4030-B1-FM from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4030-B1-FM can be used for catalog matching and distributor lookup.
RF TRANSMITTER, 900-960MHZ, QFN-20; Frequency Min:900MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, GFSK, OOK; Data Rate:256Kbps; Transmitting Current:30mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes
RF TX IC FSK 900-960MHZ 20VFQFN
RF Transmitter FSK, GFSK, OOK 900MHz ~ 960MHz 13dBm 256kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 978326-SI4030-B1-FM | SI4030-B1-FM-ND | 871-SI4030-B1-FM | 49X9766 | SI4030-B1-FM | SI4030-B1-FM |
| Product Name | RF/IF and RFID - RF Transmitters | RF Transmitters | Rf Transmitter | Rf Transmitter, 900-960Mhz, Qfn-20; Frequency Min Silicon Labs | RF and Wireless - RF Transmitters | RF Transmitters |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-VFQFN Exposed Pad | Cut Tape | Surface Mount; 20-VFQFN Exposed Pad | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |||
| Output Power | 13 dBm | 13 dBm | 13 dBm | |||
| Operating Frequency | 900 to 960 MHz | 900 to 960 MHz | 900 to 960 MHz | 900 to 960 MHz | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3 volts | 1.8 to ? volts | 1.8 to 3.6 volts |