Manufacturer: Silicon Labs
Win Source Part Number: 1095885-SI4030-A0-FM
Packaging: Tube/Rail
Frequency: 240MHz to 930MHz
Power - Output: 20dBm (100mW)
Data Interface: PCB, Surface Mount
Data Rate (Max): 128kbps
Modulation or Protocol: FSK, GFSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 28mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
RF TX IC FSK 240-930MHZ 20VFQFN Product overview: SI4030-A0-FM from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 930MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 930MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4030-A0-FM can be used for catalog matching and distributor lookup.
RF Transmitter FSK, GFSK, OOK 240MHz ~ 930MHz 20dBm (100mW) 128kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 1095885-SI4030-A0-FM | 871-SI4030-A0-FM | SI4030-A0-FM |
| Product Name | RF Transmitters - SI4030-A0-FM | 930MHZ Rf Transmitter | RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Output Power | 20 dBm | 20 dBm | |
| Operating Frequency | 240 to 930 MHz | 240 to 930 MHz | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |