Silicon Labs RF Transmitters - SI4020-I1-FTR SI4020-I1-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 046866-SI4020-I1-FTR Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, and 915MHz Power - Output: 3dBm Data Interface: PCB, Surface Mount Data Rate (Max): 256kbps Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Family Name: SI4020-I1-FTR Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.2 V to 5.4 V Alternative Parts (Cross-Reference): Si4010-C2-GS; Si4010-C2-GT; Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 046866-SI4020-I1-FTR Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, and 915MHz Power - Output: 3dBm Data Interface: PCB, Surface Mount Data Rate (Max): 256kbps Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Family Name: SI4020-I1-FTR Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.2 V to 5.4 V Alternative Parts (Cross-Reference): Si4010-C2-GS; Si4010-C2-GT; Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - SI4020-I1-FTR - 046866-SI4020-I1-FTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - SI4020-I1-FTR
046866-SI4020-I1-FTR
RF Transmitters - SI4020-I1-FTR 046866-SI4020-I1-FTR
Manufacturer: Silicon Labs Win Source Part Number: 046866-SI4020-I1-FTR Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz, 433MHz, 868MHz, and 915MHz Power - Output: 3dBm Data Interface: PCB, Surface Mount Data Rate (Max): 256kbps Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Family Name: SI4020-I1-FTR Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2.2 V to 5.4 V Alternative Parts (Cross-Reference): Si4010-C2-GS; Si4010-C2-GT; Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 046866-SI4020-I1-FTR
Packaging: Reel - TR
Applications: General Purpose
Frequency: 315MHz, 433MHz, 868MHz, and 915MHz
Power - Output: 3dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 256kbps
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 14mA
Family Name: SI4020-I1-FTR
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2.2 V to 5.4 V
Alternative Parts (Cross-Reference): Si4010-C2-GS; Si4010-C2-GT;
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
433MHZ Rf Transmitter
871-SI4020-I1-FTR
433MHZ Rf Transmitter 871-SI4020-I1-FTR
RF TX IC FSK 315/433MHZ 16TSSOP Product overview: SI4020-I1-FTR from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4020-I1-FTR can be used for catalog matching and distributor lookup.

RF TX IC FSK 315/433MHZ 16TSSOP Product overview: SI4020-I1-FTR from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4020-I1-FTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - SI4020-I1-FTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
SI4020-I1-FTR-ND
RF Transmitters SI4020-I1-FTR-ND
"RF Transmitter FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 3dBm 256kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"

"RF Transmitter FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 3dBm 256kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RF Transmitters - SI4020-I1-FTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
SI4020-I1-FTR
RF Transmitters SI4020-I1-FTR
RF Transmitter FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 3dBm 256kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)

RF Transmitter FSK, OOK 315MHz, 433MHz, 868MHz, 915MHz 3dBm 256kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters
Product Number 046866-SI4020-I1-FTR 871-SI4020-I1-FTR SI4020-I1-FTR-ND SI4020-I1-FTR
Product Name RF Transmitters - SI4020-I1-FTR 433MHZ Rf Transmitter RF Transmitters RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 3 dBm 3 dBm 3 dBm
Operating Frequency 315 to 915 MHz 315 to 915 MHz 315 to 915 MHz
Supply Voltage 2.2 to 5.4 volts 2.2 to 5.4 volts 2.2 to 5.4 volts
Package Type Tape and Reel Surface Mount; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
RF Transceiver Modules and Modems - DC-WEM-02T-C-25-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details