Manufacturer: Silicon Labs
Win Source Part Number: 112116-SI4010-C2-GS
Packaging: Tube/Rail
Features: 8051 MCU Core, Crystal-less Operation
Applications: Garage Openers, RKE, Security Alarms
Frequency: 27MHz to 960MHz
Memory Size: 4kB RAM
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 100 kBaud
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 19.8mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
960MHz Telecom IC, 10dBm, 100Kbps, 4KB, SOIC-14 Product overview: SI4010-C2-GS from Silicon Labs is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 960MHz, 4KB, SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 960MHz, 4KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4010-C2-GS can be used for catalog matching and distributor lookup.
"RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 14-SOIC (0.154"", 3.90mm Width)"
RF Transmitter FSK, OOK 27MHz ~ 960MHz 10dBm 100kBaud PCB, Surface Mount Antenna 14-SOIC (0.154", 3.90mm Width)
RF TX IC FSK 27-960MHZ 14SOIC
RF TRANSMITTER, 27-960MHZ, SOIC-14; Frequency Min:27MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:100Kbps; Transmitting Current:-; RF IC Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.8V; Supply VoltageRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 112116-SI4010-C2-GS | 871-SI4010-C2-GS | 336-1996-5-ND | SI4010-C2-GS | SI4010-C2-GS | 49X9762 |
| Product Name | RF Transmitters - SI4010-C2-GS | 960MHz 4KB SOIC Rf Transmitter | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters | Rf Transmitter, 27-960Mhz, Soic-14; Frequency Min Silicon Labs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Output Power | 10 dBm | 10 dBm | 10 dBm | 10 dBm | ||
| Operating Frequency | 27 to 960 MHz | 27 to 960 MHz | 27 to 960 MHz | 27 to 960 MHz | 27 to 960 MHz | |
| Supply Voltage | 1.8 to 3.6 volts | -3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | 1.8 to ? volts |
| Package Type | Rail/Tube | Surface Mount; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) |