Silicon Labs Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SI3402BISO-EVB SI3402BISO-EVB

Description
Manufacturer: Silicon Labs Win Source Part Number: 794232-SI3402BISO-EV B Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 44 V ~ 57 V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3402-B Family Name: Si3402B Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794232-SI3402BISO-EV B Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 44 V ~ 57 V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3402-B Family Name: Si3402B Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SI3402BISO-EVB - 794232-SI3402BISO-EVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SI3402BISO-EVB
794232-SI3402BISO-EVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SI3402BISO-EVB 794232-SI3402BISO-EVB
Manufacturer: Silicon Labs Win Source Part Number: 794232-SI3402BISO-EV B Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 44 V ~ 57 V Main Purpose: Special Purpose DC/DC, Power Over Ethernet Frequency - Switching: 350kHz Supplied Contents: Board(s) Utilized IC / Part: Si3402-B Family Name: Si3402B Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 794232-SI3402BISO-EVB
Regulator Topology: Flyback
Voltage - Output: 5V
Voltage - Input: 44 V ~ 57 V
Main Purpose: Special Purpose DC/DC, Power Over Ethernet
Frequency - Switching: 350kHz
Supplied Contents: Board(s)
Utilized IC / Part: Si3402-B
Family Name: Si3402B
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 794232-SI3402BISO-EVB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - SI3402BISO-EVB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 1EDI3038 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
TB,AD3PS,CJ725,MA,50 OHM - TB-83 - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2305124 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details