Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973784-SI3230KTR
Mounting: SMD (SMT)
Number of Pins: 38
Categories: OEM Parts( S )
Case / Package: TSSOP
Operating Supply Current: 88 mA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Supply Voltage: 3.13 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973784-SI3230KTR |
| Product Name | OEM Parts - OEM Parts ( S ) - SI3230KTR |