Silicon Labs Single-Chip Dual ProSLIC® Si32260

Description
The Si3226x Dual ProSLIC® devices, in a single package, implement two complete foreign exchange station (FXS) telephony interfaces. The Si3226x devices operate from a 3.3 V supply. The Si32260/1 have standard PCM/SPI or GCI bus digital interfaces, while the Si32266/7/8/9 devices use Silicon Labs' proprietary three-wire digital Integrated Serial Interface (ISI).Built-in dc-dc converter controllers can be used to automatically generate the optimal battery voltage required for each line-state, optimizing efficiency and minimizing heat generation.The Si32266/7 devices are designed to operate with a tracking battery supply for each channel for lowest power consumption. The Si32268/9 devices use shared battery supplies for lowest cost, with an internal dc-dc controller that operates in Tracking Shared Supply (TSS) mode to deliver power consumption lower than typical fixed voltage shared rail designs. The Si32260/1 devices operate with either power source.Self-testing and metallic loop testing (MLT) (e.g., GR-909) is facilitated by the built-in DSP, monitor ADC, and test load. The devices are available with linefeed voltage ratings of -110 V (Si32260/6/8) or -140 V (Si32261/7/9) to support high voltage ringing, and both devices support wideband audio for better-than-PSTN voice quality. The Si32260/1 devices are available in a 8 mm x 8 mm 60-pin QFN package. All Si32266/7/8/9 devices are available in a 6 mm x 8 mm 50-pin QFN package
Datasheet
Description
The Si3226x Dual ProSLIC® devices, in a single package, implement two complete foreign exchange station (FXS) telephony interfaces. The Si3226x devices operate from a 3.3 V supply. The Si32260/1 have standard PCM/SPI or GCI bus digital interfaces, while the Si32266/7/8/9 devices use Silicon Labs' proprietary three-wire digital Integrated Serial Interface (ISI).Built-in dc-dc converter controllers can be used to automatically generate the optimal battery voltage required for each line-state, optimizing efficiency and minimizing heat generation.The Si32266/7 devices are designed to operate with a tracking battery supply for each channel for lowest power consumption. The Si32268/9 devices use shared battery supplies for lowest cost, with an internal dc-dc controller that operates in Tracking Shared Supply (TSS) mode to deliver power consumption lower than typical fixed voltage shared rail designs. The Si32260/1 devices operate with either power source.Self-testing and metallic loop testing (MLT) (e.g., GR-909) is facilitated by the built-in DSP, monitor ADC, and test load. The devices are available with linefeed voltage ratings of -110 V (Si32260/6/8) or -140 V (Si32261/7/9) to support high voltage ringing, and both devices support wideband audio for better-than-PSTN voice quality. The Si32260/1 devices are available in a 8 mm x 8 mm 60-pin QFN package. All Si32266/7/8/9 devices are available in a 6 mm x 8 mm 50-pin QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Chip Dual ProSLIC® - Si32260 - Silicon Labs
Austin, TX, USA
Single-Chip Dual ProSLIC®
Si32260
Single-Chip Dual ProSLIC® Si32260
The Si3226x Dual ProSLIC® devices, in a single package, implement two complete foreign exchange station (FXS) telephony interfaces. The Si3226x devices operate from a 3.3 V supply. The Si32260/1 have standard PCM/SPI or GCI bus digital interfaces, while the Si32266/7/8/9 devices use Silicon Labs' proprietary three-wire digital Integrated Serial Interface (ISI).Built-in dc-dc converter controllers can be used to automatically generate the optimal battery voltage required for each line-state, optimizing efficiency and minimizing heat generation.The Si32266/7 devices are designed to operate with a tracking battery supply for each channel for lowest power consumption. The Si32268/9 devices use shared battery supplies for lowest cost, with an internal dc-dc controller that operates in Tracking Shared Supply (TSS) mode to deliver power consumption lower than typical fixed voltage shared rail designs. The Si32260/1 devices operate with either power source.Self-testing and metallic loop testing (MLT) (e.g., GR-909) is facilitated by the built-in DSP, monitor ADC, and test load. The devices are available with linefeed voltage ratings of -110 V (Si32260/6/8) or -140 V (Si32261/7/9) to support high voltage ringing, and both devices support wideband audio for better-than-PSTN voice quality. The Si32260/1 devices are available in a 8 mm x 8 mm 60-pin QFN package. All Si32266/7/8/9 devices are available in a 6 mm x 8 mm 50-pin QFN package

The Si3226x Dual ProSLIC® devices, in a single package, implement two complete foreign exchange station (FXS) telephony interfaces. The Si3226x devices operate from a 3.3 V supply. The Si32260/1 have standard PCM/SPI or GCI bus digital interfaces, while the Si32266/7/8/9 devices use Silicon Labs' proprietary three-wire digital Integrated Serial Interface (ISI).Built-in dc-dc converter controllers can be used to automatically generate the optimal battery voltage required for each line-state, optimizing efficiency and minimizing heat generation.The Si32266/7 devices are designed to operate with a tracking battery supply for each channel for lowest power consumption. The Si32268/9 devices use shared battery supplies for lowest cost, with an internal dc-dc controller that operates in Tracking Shared Supply (TSS) mode to deliver power consumption lower than typical fixed voltage shared rail designs. The Si32260/1 devices operate with either power source.Self-testing and metallic loop testing (MLT) (e.g., GR-909) is facilitated by the built-in DSP, monitor ADC, and test load. The devices are available with linefeed voltage ratings of -110 V (Si32260/6/8) or -140 V (Si32261/7/9) to support high voltage ringing, and both devices support wideband audio for better-than-PSTN voice quality. The Si32260/1 devices are available in a 8 mm x 8 mm 60-pin QFN package. All Si32266/7/8/9 devices are available in a 6 mm x 8 mm 50-pin QFN package

Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si32260
Product Name Single-Chip Dual ProSLIC®
Device Type Powerline Networking; Telephony Interface
Interface SLIC
Features RoHS
Supply Voltage 3.3V
# of Tx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
6 GHz Wi-Fi 6E High Power Front End Module - QPF4658 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details