Silicon Labs Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI3050FMPPTEVB

Description
Win Source Part Number: 1284816-SI3050FMPPTE VB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Embedded: Yes, FPGA / CPLD Utilized IC / Part: Si3019, Si3050 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: SI3050FMPPT-EVB,SI30 50FMPPT-EVB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284816-SI3050FMPPTE VB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Embedded: Yes, FPGA / CPLD Utilized IC / Part: Si3019, Si3050 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: SI3050FMPPT-EVB,SI30 50FMPPT-EVB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284816-SI3050FMPPTEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284816-SI3050FMPPTEVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284816-SI3050FMPPTEVB
Win Source Part Number: 1284816-SI3050FMPPTE VB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Telecom Package: Bulk Standard Package: 1 Function: Data Acquisition Arrangement (DAA) Supplied Contents: Board(s) Embedded: Yes, FPGA / CPLD Utilized IC / Part: Si3019, Si3050 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: SI3050FMPPT-EVB,SI30 50FMPPT-EVB Product Status: Obsolete

Win Source Part Number: 1284816-SI3050FMPPTEVB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Telecom
Package: Bulk
Standard Package: 1
Function: Data Acquisition Arrangement (DAA)
Supplied Contents: Board(s)
Embedded: Yes, FPGA / CPLD
Utilized IC / Part: Si3019, Si3050
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: SI3050FMPPT-EVB,SI3050FMPPT-EVB
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI3050FMPPTEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI3050FMPPTEVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI3050FMPPTEVB
BOARD EVAL SI3050+SI3019 QFN

BOARD EVAL SI3050+SI3019 QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284816-SI3050FMPPTEVB SI3050FMPPTEVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,TCM2-43X+,DB1627, 50 OHM - TB-676+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - 24V BATT SWITCH DEMO - Infineon Technologies AG
Specs
Category Developement Board
Supported System Commercial, construction and agricultural vehicles (CAV) ; Battery Switch ; Relays ; Power Distribution
View Details