Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004849-SI2457-FT
Mounting: SMD (SMT)
Weight: 110.733237 mg
Categories: OEM Parts( S )
Case / Package: TSSOP
Alternative Parts (Cross-Reference): SI2457-FTSI2457FT;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Evaluation Kit: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004849-SI2457-FT |
| Product Name | OEM Parts - OEM Parts ( S ) - SI2457-FT |