Manufacturer: Silicon Labs
Win Source Part Number: 038073-SI2401-FS
Category: Integrated Circuits(ICs)
Family: Interface - Modems - ICs and Modules
Series: ISOmodem
Packaging: Tube
Mounting Style: SMD/SMT
Package: 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Standard Package: 48
No: 370392
Operating Supply Voltage: 3 V ~ 3.6 V
Data Format: V.21 V.22 V.23 Bell 103 Bell 212A
Baud Rates: 2.4k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038073-SI2401-FS |
| Product Name | Integrated Circuits(ICs) |