Silicon Labs Silicon TV Tuner ICs? Si2156

Description
The Si21x6 silicon tuner IC family includes five devices: a ¾ NIM hybrid TV tuner IC for analog and digital transmission standards and an integrated analog TV demodulator, two half-NIM TV tuner ICs for analog and digital reception, a digital-only TV tuner IC and a complete analog TV tuner IC with demodulator. These devices are fully compliant with all worldwide terrestrial and cable TV transmission standards. The Silicon Labs’ patented low-IF tuner architecture has been enhanced through three generations to tackle the many real-world non-standard terrestrial and cable broadcasts. No external LNAs, tracking filters or SAW filters are needed, which saves board space and cost.
Datasheet
Description
The Si21x6 silicon tuner IC family includes five devices: a ¾ NIM hybrid TV tuner IC for analog and digital transmission standards and an integrated analog TV demodulator, two half-NIM TV tuner ICs for analog and digital reception, a digital-only TV tuner IC and a complete analog TV tuner IC with demodulator. These devices are fully compliant with all worldwide terrestrial and cable TV transmission standards. The Silicon Labs’ patented low-IF tuner architecture has been enhanced through three generations to tackle the many real-world non-standard terrestrial and cable broadcasts. No external LNAs, tracking filters or SAW filters are needed, which saves board space and cost.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon TV Tuner ICs? - Si2156 - Silicon Labs
Austin, TX, USA
Silicon TV Tuner ICs?
Si2156
Silicon TV Tuner ICs? Si2156
The Si21x6 silicon tuner IC family includes five devices: a ¾ NIM hybrid TV tuner IC for analog and digital transmission standards and an integrated analog TV demodulator, two half-NIM TV tuner ICs for analog and digital reception, a digital-only TV tuner IC and a complete analog TV tuner IC with demodulator. These devices are fully compliant with all worldwide terrestrial and cable TV transmission standards. The Silicon Labs’ patented low-IF tuner architecture has been enhanced through three generations to tackle the many real-world non-standard terrestrial and cable broadcasts. No external LNAs, tracking filters or SAW filters are needed, which saves board space and cost.

The Si21x6 silicon tuner IC family includes five devices: a ¾ NIM hybrid TV tuner IC for analog and digital transmission standards and an integrated analog TV demodulator, two half-NIM TV tuner ICs for analog and digital reception, a digital-only TV tuner IC and a complete analog TV tuner IC with demodulator. These devices are fully compliant with all worldwide terrestrial and cable TV transmission standards. The Silicon Labs’ patented low-IF tuner architecture has been enhanced through three generations to tackle the many real-world non-standard terrestrial and cable broadcasts. No external LNAs, tracking filters or SAW filters are needed, which saves board space and cost.

Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si2156
Product Name Silicon TV Tuner ICs?
Device Type TV Turner
Unlock Full Specs
to access all available technical data

Similar Products

BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
Telecom - SI3210-GT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LM20A-QGAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details