Silicon Labs Silicon TV Tuner ICs? Si2146

Description
The Si21x6 silicon tuner IC family includes five devices: a ¾ NIM hybrid TV tuner IC for analog and digital transmission standards and an integrated analog TV demodulator, two half-NIM TV tuner ICs for analog and digital reception, a digital-only TV tuner IC and a complete analog TV tuner IC with demodulator. These devices are fully compliant with all worldwide terrestrial and cable TV transmission standards. The Silicon Labs’ patented low-IF tuner architecture has been enhanced through three generations to tackle the many real-world non-standard terrestrial and cable broadcasts. No external LNAs, tracking filters or SAW filters are needed, which saves board space and cost.
Description
The Si21x6 silicon tuner IC family includes five devices: a ¾ NIM hybrid TV tuner IC for analog and digital transmission standards and an integrated analog TV demodulator, two half-NIM TV tuner ICs for analog and digital reception, a digital-only TV tuner IC and a complete analog TV tuner IC with demodulator. These devices are fully compliant with all worldwide terrestrial and cable TV transmission standards. The Silicon Labs’ patented low-IF tuner architecture has been enhanced through three generations to tackle the many real-world non-standard terrestrial and cable broadcasts. No external LNAs, tracking filters or SAW filters are needed, which saves board space and cost.

Suppliers

Company
Product
Description
Supplier Links
Silicon TV Tuner ICs? - Si2146 - Silicon Labs
Austin, TX, USA
Silicon TV Tuner ICs?
Si2146
Silicon TV Tuner ICs? Si2146
The Si21x6 silicon tuner IC family includes five devices: a ¾ NIM hybrid TV tuner IC for analog and digital transmission standards and an integrated analog TV demodulator, two half-NIM TV tuner ICs for analog and digital reception, a digital-only TV tuner IC and a complete analog TV tuner IC with demodulator. These devices are fully compliant with all worldwide terrestrial and cable TV transmission standards. The Silicon Labs’ patented low-IF tuner architecture has been enhanced through three generations to tackle the many real-world non-standard terrestrial and cable broadcasts. No external LNAs, tracking filters or SAW filters are needed, which saves board space and cost.

The Si21x6 silicon tuner IC family includes five devices: a ¾ NIM hybrid TV tuner IC for analog and digital transmission standards and an integrated analog TV demodulator, two half-NIM TV tuner ICs for analog and digital reception, a digital-only TV tuner IC and a complete analog TV tuner IC with demodulator. These devices are fully compliant with all worldwide terrestrial and cable TV transmission standards. The Silicon Labs’ patented low-IF tuner architecture has been enhanced through three generations to tackle the many real-world non-standard terrestrial and cable broadcasts. No external LNAs, tracking filters or SAW filters are needed, which saves board space and cost.

Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si2146
Product Name Silicon TV Tuner ICs?
Device Type TV Turner
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 40098BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Telecom - SI32177-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details