Silicon Labs Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SI2144-A-DVBT2TC

Description
Win Source Part Number: 1283492-SI2144-A-DVB T2TC Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Box For Use With/Related Products: Si2144 Standard Package: 1 Frequency: 42MHz ~ 870MHz Supplied Contents: Board(s) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283492-SI2144-A-DVB T2TC Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Box For Use With/Related Products: Si2144 Standard Package: 1 Frequency: 42MHz ~ 870MHz Supplied Contents: Board(s) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283492-SI2144-A-DVBT2TC - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283492-SI2144-A-DVBT2TC
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283492-SI2144-A-DVBT2TC
Win Source Part Number: 1283492-SI2144-A-DVB T2TC Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Tuner Package: Box For Use With/Related Products: Si2144 Standard Package: 1 Frequency: 42MHz ~ 870MHz Supplied Contents: Board(s) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1283492-SI2144-A-DVBT2TC
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Tuner
Package: Box
For Use With/Related Products: Si2144
Standard Package: 1
Frequency: 42MHz ~ 870MHz
Supplied Contents: Board(s)
ECCN: OBSOLETE
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283492-SI2144-A-DVBT2TC
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
EVAL BOARD FOR ABF-13G+ - TB-ABF-13G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 223-1780-ND - DigiKey
Specs
Supported System Pressure
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers
Development Tool Accessories - 2305141 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details