Win Source Part Number: 1346961-SI1172E2-B3-
Category: Sensors, Transducers - Specialized Sensors
Package: Bulk
Standard Package: 1
Output Type: I2C, SPI
Sensor Type: Biometric Optical Heart Rate
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1346961-SI1172E2-B3-GM |
| Product Name | Sensors, Transducers - Specialized Sensors |