Silicon Labs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AA9X-GM SI1153-AA9X-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 894358-SI1153-AA9X-G M Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Gesture 525nm I²C 10-LLGA Package: Strip Package: 10-LLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-LGA (4.90x2.85) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 894358-SI1153-AA9X-G M Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Gesture 525nm I²C 10-LLGA Package: Strip Package: 10-LLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-LGA (4.90x2.85) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AA9X-GM - 894358-SI1153-AA9X-GM - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AA9X-GM
894358-SI1153-AA9X-GM
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AA9X-GM 894358-SI1153-AA9X-GM
Manufacturer: Silicon Labs Win Source Part Number: 894358-SI1153-AA9X-G M Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Gesture 525nm I²C 10-LLGA Package: Strip Package: 10-LLGA Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-LGA (4.90x2.85) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 894358-SI1153-AA9X-GM
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient, Gesture 525nm I²C 10-LLGA
Package: Strip
Package: 10-LLGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 10-LGA (4.90x2.85)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 894358-SI1153-AA9X-GM
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AA9X-GM
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347263-A1315LUA-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
View Details
2 suppliers
Digital Temperature Sensor IC SOP-8 - TSic 306 SOP-8 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details