Silicon Labs Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AA09-GMR SI1153-AA09-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 894357-SI1153-AA09-G MR Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Gesture 525nm I²C 10-WFQFN Package: Reel - TR Package: 10-WFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-3479-2, 336-3479-1, 336-3479-6
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 894357-SI1153-AA09-G MR Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Gesture 525nm I²C 10-WFQFN Package: Reel - TR Package: 10-WFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-3479-2, 336-3479-1, 336-3479-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AA09-GMR - 894357-SI1153-AA09-GMR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AA09-GMR
894357-SI1153-AA09-GMR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AA09-GMR 894357-SI1153-AA09-GMR
Manufacturer: Silicon Labs Win Source Part Number: 894357-SI1153-AA09-G MR Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ambient, Gesture 525nm I²C 10-WFQFN Package: Reel - TR Package: 10-WFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 10-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 336-3479-2, 336-3479-1, 336-3479-6

Manufacturer: Silicon Labs
Win Source Part Number: 894357-SI1153-AA09-GMR
Operating Temperature Range: -40°C ~ 85°C
Features: Optical Sensor Ambient, Gesture 525nm I²C 10-WFQFN
Package: Reel - TR
Package: 10-WFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 10-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 336-3479-2, 336-3479-1, 336-3479-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 894357-SI1153-AA09-GMR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - SI1153-AA09-GMR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details