Silicon Labs Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors SI1151-AB09-GMR

Description
Win Source Part Number: 1235016-SI1151-AB09- GMR Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, Gesture Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI1151
Request a Quote Datasheet
Description
Win Source Part Number: 1235016-SI1151-AB09- GMR Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, Gesture Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI1151
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1235016-SI1151-AB09-GMR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1235016-SI1151-AB09-GMR
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1235016-SI1151-AB09-GMR
Win Source Part Number: 1235016-SI1151-AB09- GMR Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient, Gesture Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 940nm Proximity Detection: Yes Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI1151

Win Source Part Number: 1235016-SI1151-AB09-GMR
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient, Gesture
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 940nm
Proximity Detection: Yes
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 10-WFQFN
Supplier Device Package: 10-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI1151

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1235016-SI1151-AB09-GMR
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1103ELHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7 - 909295-AD22103KRZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers