Silicon Labs Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors SI1147-M01-PS

Description
Win Source Part Number: 1235038-SI1147-M01-P S Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: I2C Wavelength: 855nm Proximity Detection: Yes Voltage - Supply: 1.7V ~ 3.6V Package / Case: 10-SMD Module Supplier Device Package: 10-QFN (4.9x2.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: -SI1147-M01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235038-SI1147-M01-P S Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: I2C Wavelength: 855nm Proximity Detection: Yes Voltage - Supply: 1.7V ~ 3.6V Package / Case: 10-SMD Module Supplier Device Package: 10-QFN (4.9x2.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: -SI1147-M01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1235038-SI1147-M01-PS - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1235038-SI1147-M01-PS
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1235038-SI1147-M01-PS
Win Source Part Number: 1235038-SI1147-M01-P S Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: I2C Wavelength: 855nm Proximity Detection: Yes Voltage - Supply: 1.7V ~ 3.6V Package / Case: 10-SMD Module Supplier Device Package: 10-QFN (4.9x2.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: -SI1147-M01 Product Status: Obsolete

Win Source Part Number: 1235038-SI1147-M01-PS
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 855nm
Proximity Detection: Yes
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 10-SMD Module
Supplier Device Package: 10-QFN (4.9x2.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: -SI1147-M01
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1235038-SI1147-M01-PS
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1210LLHLT-T - 1010943-A1210LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details