Silicon Labs Sensor Evaluation Boards SI1147-M01-EVB

Description
Si1145-M01, Si1146-M01, Si1147-M01 - Light and Proximity Sensor Evaluation Board
Request a Quote Datasheet
Description
Si1145-M01, Si1146-M01, Si1147-M01 - Light and Proximity Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 336-3267-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
336-3267-ND
Sensor Evaluation Boards 336-3267-ND
Si1145-M01, Si1146-M01, Si1147-M01 - Light and Proximity Sensor Evaluation Board

Si1145-M01, Si1146-M01, Si1147-M01 - Light and Proximity Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283760-SI1147-M01-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283760-SI1147-M01-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283760-SI1147-M01-EVB
Win Source Part Number: 1283760-SI1147-M01-E VB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s) Utilized IC / Part: Si1145-M01, Si1146-M01, Si1147-M01 Sensor Type: Light and Proximity Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3267 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283760-SI1147-M01-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: Si1145-M01, Si1146-M01, Si1147-M01
Sensor Type: Light and Proximity
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3267
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SI1147-M01-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SI1147-M01-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SI1147-M01-EVB
BOARD EVAL FOR SI1147-M01

BOARD EVAL FOR SI1147-M01

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3267-ND 1283760-SI1147-M01-EVB SI1147-M01-EVB
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer SILICON LABS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded MCU, DSP Evaluation Boards - CY8CKIT-001C-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
TB,FV1206-1,50 OHM - TB-417+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2305108 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details