Win Source Part Number: 1235030-SI1144-A10-G
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Strip
Standard Package: 100
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 525nm
Proximity Detection: No
Voltage - Supply: 1.71V ~ 3.6V
Supplier Device Package: 10-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-5132,SI1144-A10-
Base Product Number: SI1144
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1235030-SI1144-A10-GM |
| Product Name | Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors |
| Sensor Type | Light Sensor |