Silicon Labs Sensor Evaluation Boards SI1143-M01-EVB

Description
Si1141-M01, Si1142-M01, Si1143-M01 - Light and Proximity Sensor Evaluation Board
Request a Quote Datasheet
Description
Si1141-M01, Si1142-M01, Si1143-M01 - Light and Proximity Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 336-3266-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
336-3266-ND
Sensor Evaluation Boards 336-3266-ND
Si1141-M01, Si1142-M01, Si1143-M01 - Light and Proximity Sensor Evaluation Board

Si1141-M01, Si1142-M01, Si1143-M01 - Light and Proximity Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283765-SI1143-M01-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283765-SI1143-M01-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283765-SI1143-M01-EVB
Win Source Part Number: 1283765-SI1143-M01-E VB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s), Cable(s) Utilized IC / Part: Si1141-M01, Si1142-M01, Si1143-M01 Sensor Type: Light and Proximity Voltage - Supply: 1.71V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Silicon Labs Other Names: 336-3266 Base Product Number: SI1143 Product Status: Not For New Designs RoHS Status: Not applicable

Win Source Part Number: 1283765-SI1143-M01-EVB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: Si1141-M01, Si1142-M01, Si1143-M01
Sensor Type: Light and Proximity
Voltage - Supply: 1.71V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Silicon Labs
Other Names: 336-3266
Base Product Number: SI1143
Product Status: Not For New Designs
RoHS Status: Not applicable

Buy Now Datasheet
Eval Kit, Amb Light/proximity Sensor; Kit Application Type Silicon Labs - 75AC1952 - Newark, An Avnet Company
Chicago, IL, United States
Eval Kit, Amb Light/proximity Sensor; Kit Application Type Silicon Labs
75AC1952
Eval Kit, Amb Light/proximity Sensor; Kit Application Type Silicon Labs 75AC1952
EVAL KIT, AMB LIGHT/PROXIMITY SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:Si1143-M01; Application Sub Type:Proximity Sensor; Kit Contents:Postage Stamp Daughter Board RoHS Compliant: Yes

EVAL KIT, AMB LIGHT/PROXIMITY SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:Silicon Laboratories; Silicon Core Number:Si1143-M01; Application Sub Type:Proximity Sensor; Kit Contents:Postage Stamp Daughter Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SI1143-M01-EVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SI1143-M01-EVB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SI1143-M01-EVB
BOARD EVAL FOR SI1143-M01

BOARD EVAL FOR SI1143-M01

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 336-3266-ND 1283765-SI1143-M01-EVB 75AC1952 SI1143-M01-EVB
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Eval Kit, Amb Light/proximity Sensor; Kit Application Type Silicon Labs Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Manufacturer SILICON LABS; Other Silicon Laboratories; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-1572+ - TB-BFHK-1572C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2473221 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RS485
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers