Silicon Labs Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors SI1143-A11-YM0R

Description
Win Source Part Number: 1235014-SI1143-A11-Y M0R Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: IR Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: -SI1143-A11 Base Product Number: SI1143 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1235014-SI1143-A11-Y M0R Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: IR Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: -SI1143-A11 Base Product Number: SI1143 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1235014-SI1143-A11-YM0R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1235014-SI1143-A11-YM0R
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1235014-SI1143-A11-YM0R
Win Source Part Number: 1235014-SI1143-A11-Y M0R Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: IR Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I2C Wavelength: 850nm Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Other Names: -SI1143-A11 Base Product Number: SI1143 Product Status: Last Time Buy

Win Source Part Number: 1235014-SI1143-A11-YM0R
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: IR
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I2C
Wavelength: 850nm
Proximity Detection: Yes
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 10-WFQFN
Supplier Device Package: 10-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: -SI1143-A11
Base Product Number: SI1143
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1235014-SI1143-A11-YM0R
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Thermal gas flow sensor FS7 in positioning housing - FS7.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-005G-3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers