Silicon Labs Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors SI1143-A10-GM

Description
Win Source Part Number: 1235012-SI1143-A10-G M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235012-SI1143-A10-G M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1235012-SI1143-A10-GM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1235012-SI1143-A10-GM
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1235012-SI1143-A10-GM
Win Source Part Number: 1235012-SI1143-A10-G M Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tube Standard Package: 75 Mounting: SMD (SMT) Output Type: I2C Proximity Detection: Yes Voltage - Supply: 1.71V ~ 3.6V Package / Case: 10-WFQFN Supplier Device Package: 10-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1235012-SI1143-A10-GM
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: Yes
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 10-WFQFN
Supplier Device Package: 10-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1235012-SI1143-A10-GM
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347088-A1367LKTTN-1B-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details