Manufacturer: Silicon Labs
Win Source Part Number: 794203-SI1140DK
Series: QuickSense
Operating Supply Voltage: 5V, USB
Interface: USB
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: C8051F800, Si1143
Sensor Type: Proximity, Infrared and Ambient Light
Family Name: Si1140
Categories: Development Boards, Kits, Programmers
Introduction Date: June 05, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
C8051F800, Si1143 QuickSense™ Proximity, Infrared and Ambient Light Sensor Evaluation Board
Multiple Function Sensor Development Tools Si1140 Evaluation Kit
BOARD EVAL SI1143-A10-GM
BOARD EVAL SI1143-A10-GM
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 794203-SI1140DK | 336-1971-ND | SI1140DK | 715-SI1140DK | SI1140DK |
| Product Name | Evaluation Boards - Sensors - SI1140DK | Sensor Evaluation Boards | Multiple Function Sensor Development Tools | BOARD EVAL SI1143-A10-GM | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |