Silicon Labs Proximity and Ambient Light Sensor Si1120

Description
Features PWM output Ambient light sensor Seven precision optical measurement modes: 3 proximity ranges 3 dc ambient light sensing ranges 1 calibration mode Low-noise ambient cancelling circuit allows maximum sensitivity with 8–12 bit resolution Works in direct sunlight (100 klux) Minimum reflectance sensitivity <1 μW/cm2 High EMI immunity without shielded packaging Power supply: 2.2–3.7 V Operating temperature range: –40 to +85 °C Typical 10 μA current consumption Programmable 400/50 mA LED constant current driver output Allows independent LED supply voltage
Datasheet
Description
Features PWM output Ambient light sensor Seven precision optical measurement modes: 3 proximity ranges 3 dc ambient light sensing ranges 1 calibration mode Low-noise ambient cancelling circuit allows maximum sensitivity with 8–12 bit resolution Works in direct sunlight (100 klux) Minimum reflectance sensitivity <1 μW/cm2 High EMI immunity without shielded packaging Power supply: 2.2–3.7 V Operating temperature range: –40 to +85 °C Typical 10 μA current consumption Programmable 400/50 mA LED constant current driver output Allows independent LED supply voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity and Ambient Light Sensor - Si1120 - Silicon Labs
Austin, TX, USA
Proximity and Ambient Light Sensor
Si1120
Proximity and Ambient Light Sensor Si1120
Features PWM output Ambient light sensor Seven precision optical measurement modes: 3 proximity ranges 3 dc ambient light sensing ranges 1 calibration mode Low-noise ambient cancelling circuit allows maximum sensitivity with 8–12 bit resolution Works in direct sunlight (100 klux) Minimum reflectance sensitivity <1 μW/cm2 High EMI immunity without shielded packaging Power supply: 2.2–3.7 V Operating temperature range: –40 to +85 °C Typical 10 μA current consumption Programmable 400/50 mA LED constant current driver output Allows independent LED supply voltage

Features

PWM output
Ambient light sensor
Seven precision optical measurement modes:
3 proximity ranges
3 dc ambient light sensing ranges
1 calibration mode
Low-noise ambient cancelling circuit allows maximum sensitivity with 8–12 bit resolution
Works in direct sunlight (100 klux)
Minimum reflectance sensitivity <1 μW/cm2
High EMI immunity without shielded packaging
Power supply: 2.2–3.7 V
Operating temperature range: –40 to +85 °C
Typical 10 μA current consumption
Programmable 400/50 mA LED constant current driver output
Allows independent LED supply voltage
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Sensor Chips
Product Number Si1120
Product Name Proximity and Ambient Light Sensor
Sensor Type Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Angle Sensor IC With Analog And PWM Output - A1330LLETR-P-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details