Silicon Labs Proximity Sensor Si1102

Description
Features High-performance single-pulse infrared proximity detector with a sensing range of up to 50 cm Threshold reflectance principle overcomes ambiguity associated with motion-based systems Adjustable detection threshold and strobe frequency Proximity (PRX) status latched between consecutive strobes High EMI immunity without shielded packaging 2 to 5.5 V power supply Operating temperature range: –40 to +85 °C Typical 10 μA current consumption Current driven (400 mA) or saturated LED driver output Cancels dc ambient of at least 100 klux (direct sunlight)
Datasheet
Description
Features High-performance single-pulse infrared proximity detector with a sensing range of up to 50 cm Threshold reflectance principle overcomes ambiguity associated with motion-based systems Adjustable detection threshold and strobe frequency Proximity (PRX) status latched between consecutive strobes High EMI immunity without shielded packaging 2 to 5.5 V power supply Operating temperature range: –40 to +85 °C Typical 10 μA current consumption Current driven (400 mA) or saturated LED driver output Cancels dc ambient of at least 100 klux (direct sunlight)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor - Si1102 - Silicon Labs
Austin, TX, USA
Proximity Sensor
Si1102
Proximity Sensor Si1102
Features High-performance single-pulse infrared proximity detector with a sensing range of up to 50 cm Threshold reflectance principle overcomes ambiguity associated with motion-based systems Adjustable detection threshold and strobe frequency Proximity (PRX) status latched between consecutive strobes High EMI immunity without shielded packaging 2 to 5.5 V power supply Operating temperature range: –40 to +85 °C Typical 10 μA current consumption Current driven (400 mA) or saturated LED driver output Cancels dc ambient of at least 100 klux (direct sunlight)

Features

High-performance single-pulse infrared proximity detector with a sensing range of up to 50 cm
Threshold reflectance principle overcomes ambiguity associated with motion-based systems
Adjustable detection threshold and strobe frequency
Proximity (PRX) status latched between consecutive strobes
High EMI immunity without shielded packaging
2 to 5.5 V power supply
Operating temperature range: –40 to +85 °C
Typical 10 μA current consumption
Current driven (400 mA) or saturated LED driver output
Cancels dc ambient of at least 100 klux (direct sunlight)
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Sensor Chips
Product Number Si1102
Product Name Proximity Sensor
Sensor Type Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1193LLHLX-T - 858811-A1193LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details