Silicon Labs Optical Sensors - Optical Sensors - Reflective - Logic Output - SI1102-A-GMR SI1102-A-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095675-SI1102-A-GMR Packaging: Reel - TR Features: Low Power Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 19.7" (50cm) 1.6' Sensing Object: Non-Metallic Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 2.2 V to 5.25 V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095675-SI1102-A-GMR Packaging: Reel - TR Features: Low Power Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 19.7" (50cm) 1.6' Sensing Object: Non-Metallic Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 2.2 V to 5.25 V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Logic Output - SI1102-A-GMR - 1095675-SI1102-A-GMR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Logic Output - SI1102-A-GMR
1095675-SI1102-A-GMR
Optical Sensors - Optical Sensors - Reflective - Logic Output - SI1102-A-GMR 1095675-SI1102-A-GMR
Manufacturer: Silicon Labs Win Source Part Number: 1095675-SI1102-A-GMR Packaging: Reel - TR Features: Low Power Mounting: SMD (SMT) Sensing Method: Reflective Sensing Distance: 19.7" (50cm) 1.6' Sensing Object: Non-Metallic Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 2.2 V to 5.25 V Operating Supply Current: 400mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095675-SI1102-A-GMR
Packaging: Reel - TR
Features: Low Power
Mounting: SMD (SMT)
Sensing Method: Reflective
Sensing Distance: 19.7" (50cm) 1.6'
Sensing Object: Non-Metallic
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Logic Output - SI1102-A-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Logic Output
SI1102-A-GMR
Sensors, Transducers - Optical Sensors - Reflective - Logic Output SI1102-A-GMR
SENSOR OPT REFLECTIVE 50CM 8WDFN

SENSOR OPT REFLECTIVE 50CM 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1095675-SI1102-A-GMR SI1102-A-GMR
Product Name Optical Sensors - Optical Sensors - Reflective - Logic Output - SI1102-A-GMR Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1325LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers