Silicon Labs RF Transceiver ICs - SI1085-A-GM SI1085-A-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 933388-SI1085-A-GM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI1085 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 933388-SI1085-A-GM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI1085 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1085-A-GM - 933388-SI1085-A-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1085-A-GM
933388-SI1085-A-GM
RF Transceiver ICs - SI1085-A-GM 933388-SI1085-A-GM
Manufacturer: Silicon Labs Win Source Part Number: 933388-SI1085-A-GM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI1085 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 933388-SI1085-A-GM
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz 36-WFQFN Exposed Pad
Package: 36-WFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI1085
Categories: RF/IF and RFID
Case / Package: 36-QFN (5x6)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 933388-SI1085-A-GM
Product Name RF Transceiver ICs - SI1085-A-GM
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details