Win Source Part Number: 1235790-SI1084-A-GM
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 283MHz ~ 350MHz, 425MHz ~ 525MHz, 850MHz ~ 960MHz
Memory Size: 16kB Flash, 768B RAM
Power - Output: 13dBm
Sensitivity: -116dBm
Data Rate (Max): 500kbps
Current - Receiving: 10.7mA ~ 13.7mA
RF Family/Standard: General ISM < 1GHz
Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 15
Current - Transmitting: 18mA ~ 29mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 36-WFQFN Exposed Pad
Supplier Device Package: 36-QFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991G
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Other Names: 336-2605
Base Product Number: SI1084
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1235790-SI1084-A-GM |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 283 to 960 MHz |