Silicon Labs RF Transceiver ICs - SI1082-A-GMR SI1082-A-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 933386-SI1082-A-GMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI1082 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 933386-SI1082-A-GMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI1082 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1082-A-GMR - 933386-SI1082-A-GMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1082-A-GMR
933386-SI1082-A-GMR
RF Transceiver ICs - SI1082-A-GMR 933386-SI1082-A-GMR
Manufacturer: Silicon Labs Win Source Part Number: 933386-SI1082-A-GMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SI1082 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 933386-SI1082-A-GMR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad
Package: 36-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI1082
Categories: RF/IF and RFID
Case / Package: 36-QFN (5x6)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 933386-SI1082-A-GMR
Product Name RF Transceiver ICs - SI1082-A-GMR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details