Silicon Labs RF Transceiver ICs - SI1080-A-GM SI1080-A-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 933385-SI1080-A-GM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI1080 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 933385-SI1080-A-GM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI1080 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI1080-A-GM is an RF transceiver integrated circuit (IC) designed for ultra-low power applications, featuring a built-in 8051 microcontroller core. It operates within a frequency range of 142 MHz to 1.05 GHz and supports data rates up to 1 Mbps. The device is capable of various modulation schemes including OOK, GFSK, and 4GFSK, with a maximum output power of +20 dBm and a receive sensitivity of -126 dBm at 500 bps. This IC is optimized for low power consumption, with active current consumption of 10-13 mA during reception and 18 mA during transmission at +10 dBm. In sleep mode, it can achieve currents as low as 30 nA, making it suitable for battery-operated devices. The SI1080-A-GM includes a 10-bit ADC, temperature sensor, and multiple general-purpose I/O ports, enhancing its versatility for various applications. The device is packaged in a 36-pin QFN format, suitable for surface mount technology, and operates within a supply voltage range of 1.8 to 3.6 V. It is ideal for applications such as home automation, security systems, remote controls, and smart metering, where low power and reliable wireless communication are essential.

Datasheet Summary
Powered by GS/AI

The SI1080-A-GM is an RF transceiver integrated circuit (IC) designed for ultra-low power applications, featuring a built-in 8051 microcontroller core. It operates within a frequency range of 142 MHz to 1.05 GHz and supports data rates up to 1 Mbps. The device is capable of various modulation schemes including OOK, GFSK, and 4GFSK, with a maximum output power of +20 dBm and a receive sensitivity of -126 dBm at 500 bps. This IC is optimized for low power consumption, with active current consumption of 10-13 mA during reception and 18 mA during transmission at +10 dBm. In sleep mode, it can achieve currents as low as 30 nA, making it suitable for battery-operated devices. The SI1080-A-GM includes a 10-bit ADC, temperature sensor, and multiple general-purpose I/O ports, enhancing its versatility for various applications. The device is packaged in a 36-pin QFN format, suitable for surface mount technology, and operates within a supply voltage range of 1.8 to 3.6 V. It is ideal for applications such as home automation, security systems, remote controls, and smart metering, where low power and reliable wireless communication are essential.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1080-A-GM - 933385-SI1080-A-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1080-A-GM
933385-SI1080-A-GM
RF Transceiver ICs - SI1080-A-GM 933385-SI1080-A-GM
Manufacturer: Silicon Labs Win Source Part Number: 933385-SI1080-A-GM Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: SI1080 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 933385-SI1080-A-GM
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 1.05GHz 36-WFQFN Exposed Pad
Package: 36-WFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI1080
Categories: RF/IF and RFID
Case / Package: 36-QFN (5x6)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 933385-SI1080-A-GM
Product Name RF Transceiver ICs - SI1080-A-GM
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details