Silicon Labs RF Transceiver ICs - SI1060-A-GMR SI1060-A-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 933383-SI1060-A-GMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Reel - TR Family Name: SI1060 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 933383-SI1060-A-GMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Reel - TR Family Name: SI1060 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1060-A-GMR - 933383-SI1060-A-GMR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1060-A-GMR
933383-SI1060-A-GMR
RF Transceiver ICs - SI1060-A-GMR 933383-SI1060-A-GMR
Manufacturer: Silicon Labs Win Source Part Number: 933383-SI1060-A-GMR Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz 36-WFQFN Exposed Pad Package: 36-WFQFN Exposed Pad Package: Reel - TR Family Name: SI1060 Categories: RF/IF and RFID Case / Package: 36-QFN (5x6) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Silicon Labs
Win Source Part Number: 933383-SI1060-A-GMR
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz 36-WFQFN Exposed Pad
Package: 36-WFQFN Exposed Pad
Package: Reel - TR
Family Name: SI1060
Categories: RF/IF and RFID
Case / Package: 36-QFN (5x6)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 933383-SI1060-A-GMR
Product Name RF Transceiver ICs - SI1060-A-GMR
Package Type 36-QFN (5x6)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details