Silicon Labs RF Transceiver ICs - SI1060-A-GM SI1060-A-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 810295-SI1060-A-GM Packaging: Tray Type: TxRx + MCU Frequency: 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz Memory Size: 64kB Flash 4kB RAM Power - Output: 20dBm Sensitivity: -126dBm Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 70mA ~ 85mA Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-WFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 810295-SI1060-A-GM Packaging: Tray Type: TxRx + MCU Frequency: 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz Memory Size: 64kB Flash 4kB RAM Power - Output: 20dBm Sensitivity: -126dBm Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 70mA ~ 85mA Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-WFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1060-A-GM - 810295-SI1060-A-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1060-A-GM
810295-SI1060-A-GM
RF Transceiver ICs - SI1060-A-GM 810295-SI1060-A-GM
Manufacturer: Silicon Labs Win Source Part Number: 810295-SI1060-A-GM Packaging: Tray Type: TxRx + MCU Frequency: 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz Memory Size: 64kB Flash 4kB RAM Power - Output: 20dBm Sensitivity: -126dBm Current - Receiving: 10.7mA ~ 13.7mA RF Family/Standard: General ISM Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 70mA ~ 85mA Supplier Device Package: 36-QFN (5x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-WFQFN Exposed Pad Data Rate (Maximum): 1Mbps Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 2 (1 Year) Supply Voltage (V): 1.8V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 810295-SI1060-A-GM
Packaging: Tray
Type: TxRx + MCU
Frequency: 142MHz ~ 175MHz, 425MHz ~ 525MHz, 850MHz ~ 1.05GHz
Memory Size: 64kB Flash 4kB RAM
Power - Output: 20dBm
Sensitivity: -126dBm
Current - Receiving: 10.7mA ~ 13.7mA
RF Family/Standard: General ISM
Modulation: 4FSK, 4GFSK, FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 15
Current - Transmitting: 70mA ~ 85mA
Supplier Device Package: 36-QFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-WFQFN Exposed Pad
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.8V ~ 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 810295-SI1060-A-GM
Product Name RF Transceiver ICs - SI1060-A-GM
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details