IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 85-VFLGA Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SI1024-B-GM-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | EZRadioPro |
| Operating Frequency | 240 to 960 MHz |
| Data Rate | 256 kbps |