Silicon Labs RF Transceiver ICs - SI1015-A-GM SI1015-A-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 130886-SI1015-A-GM Packaging: Tube/Rail Type: TxRx + MCU Frequency: 240MHz to 960MHz Protocol: EZRadioPro Memory Size: 8kB Flash, 768B RAM Power - Output: 13dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 17mA to 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 42-WFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 130886-SI1015-A-GM Packaging: Tube/Rail Type: TxRx + MCU Frequency: 240MHz to 960MHz Protocol: EZRadioPro Memory Size: 8kB Flash, 768B RAM Power - Output: 13dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 17mA to 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 42-WFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1015-A-GM - 130886-SI1015-A-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1015-A-GM
130886-SI1015-A-GM
RF Transceiver ICs - SI1015-A-GM 130886-SI1015-A-GM
Manufacturer: Silicon Labs Win Source Part Number: 130886-SI1015-A-GM Packaging: Tube/Rail Type: TxRx + MCU Frequency: 240MHz to 960MHz Protocol: EZRadioPro Memory Size: 8kB Flash, 768B RAM Power - Output: 13dBm Sensitivity: -121dBm Data Rate (Max): 256kbps Current - Receiving: 18.5mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial Interfaces: I2C, SPI, UART GPIO: 15 Current - Transmitting: 17mA to 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 42-WFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 130886-SI1015-A-GM
Packaging: Tube/Rail
Type: TxRx + MCU
Frequency: 240MHz to 960MHz
Protocol: EZRadioPro
Memory Size: 8kB Flash, 768B RAM
Power - Output: 13dBm
Sensitivity: -121dBm
Data Rate (Max): 256kbps
Current - Receiving: 18.5mA
RF Family/Standard: General ISM
Modulation: FSK, GFSK, OOK
Serial Interfaces: I2C, SPI, UART
GPIO: 15
Current - Transmitting: 17mA to 30mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 42-WFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 130886-SI1015-A-GM
Product Name RF Transceiver ICs - SI1015-A-GM
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details