Silicon Labs RF Transceiver ICs - SI1014-C-GM2 SI1014-C-GM2

Description
Manufacturer: Silicon Labs Win Source Part Number: 894348-SI1014-C-GM2 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad Package: Tray Package: 42-VFLGA Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI1014 Categories: RF/IF and RFID Case / Package: 42-LGA (5x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 364 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 894348-SI1014-C-GM2 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad Package: Tray Package: 42-VFLGA Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI1014 Categories: RF/IF and RFID Case / Package: 42-LGA (5x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 364 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - SI1014-C-GM2 - 894348-SI1014-C-GM2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - SI1014-C-GM2
894348-SI1014-C-GM2
RF Transceiver ICs - SI1014-C-GM2 894348-SI1014-C-GM2
Manufacturer: Silicon Labs Win Source Part Number: 894348-SI1014-C-GM2 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad Package: Tray Package: 42-VFLGA Exposed Pad Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI1014 Categories: RF/IF and RFID Case / Package: 42-LGA (5x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 364 MSL Level: 2 (1 Year) HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 894348-SI1014-C-GM2
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz EZRadioPro 240MHz ~ 960MHz 42-VFLGA Exposed Pad
Package: Tray
Package: 42-VFLGA Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI1014
Categories: RF/IF and RFID
Case / Package: 42-LGA (5x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 364
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 894348-SI1014-C-GM2
Product Name RF Transceiver ICs - SI1014-C-GM2
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details